Allied Telesis AT-FS710/8-50 Unmanaged Fast Ethernet (10/100) Grey
Product code:
990-005845-50
Brand:
Allied Telesis
Product name:
AT-FS710/8-50
GTIN (EAN/UPC):
0767035211848, 767035211848
Bullet Points Allied Telesis AT-FS710/8-50 Unmanaged Fast Ethernet (10/100) Grey:
- Unmanaged
- Basic switching RJ-45 Ethernet ports quantity: 8
- MAC address table: 2000 entries
- Rack mounting Stackable
Warranty:
5 years
Long product name Allied Telesis AT-FS710/8-50 Unmanaged Fast Ethernet (10/100) Grey:
RJ-45 10/100TX x 8, (Internal PSU), 96Kbytes, 1.2Mpps, 2K, 196 x 124 x 38 mm
Allied Telesis AT-FS710/8-50 Unmanaged Fast Ethernet (10/100) Grey:
FS710 series- 802.1x auth with EAPOL passthrough
When 802.1x authentication is executed, EAPOL packets is sent from supplicant.
However if the switch does not support EAPOL passthrough, EAPOL and EAP packets is forwarded to Authenticator. As a result, authentication does not start.
FS710 series supports EAPOL passthrough, so it is suitable as HUB when using 802.1x auth with EAP.
When 802.1x authentication is executed, EAPOL packets is sent from supplicant.
However if the switch does not support EAPOL passthrough, EAPOL and EAP packets is forwarded to Authenticator. As a result, authentication does not start.
FS710 series supports EAPOL passthrough, so it is suitable as HUB when using 802.1x auth with EAP.