Catalog Object Cloud
Haier

Haier Super Drum Series 7 HW150-BP14986E washing machine Front-load 15 kg 1400 RPM White

Product code:
31011242
Brand:
Haier
Product family:
Super Drum Series 7
Product name:
HW150-BP14986E
GTIN (EAN/UPC):
6921081586051
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Haier Super Drum Series 7 HW150-BP14986E washing machine Front-load 15 kg 1400 RPM White:
  • Freestanding Front-load 15 kg 1400 RPM White
  • Built-in display LED
  • Steam
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 75 dB
  • A 55 kWh 50 L