UNYKAch UK2130 Rack Silver, Black
Product code:
UK51922
Brand:
UNYKAch
Product name:
UK2130
GTIN (EAN/UPC):
8436617921698
Bullet Points UNYKAch UK2130 Rack Silver, Black:
- Rack Server
- ATX, Micro-ITX
- Supported HDD sizes: 3.5,2.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 6
- Anti-dust filter
- SGCC, Aluminium
- Silver, Black
Long product name UNYKAch UK2130 Rack Silver, Black:
2U, ATX/MATX, USB 2.0 x 1 / USB 3.0 x 1 / USB C (3.2) x 1, 6 x 3.5", 2 x 2.5", 2 x 80mm/3 x 80mm, PWM, 7.95 kg
UNYKAch UK2130 Rack Silver, Black:
The UNYKA PRO UK2130 2U600 is a versatile 2U rackmount server chassis engineered for advanced compatibility and flexible deployment.
With a 600 mm depth, this chassis supports standard ATX motherboards and power supplies, and offers seven PCI expansion slots to maximize configuration options.
Its front panel includes USB Type-C connectivity and features full ventilation to enhance airflow. It also comes with pre-installed mounting holes for sliding rails, making installation in standard racks quick and convenient.
INTERNAL ARCHITECTURE AND POWER SYSTEMS
Its 600 mm depth provides generous internal space, allowing the installation of ATX and MATX motherboards and supporting a wide range of server configurations.
The chassis is fully compatible with standard ATX power supplies without requiring additional brackets, ensuring a secure and professional installation.
COOLING SYSTEM AND THERMAL MANAGEMENT
The chassis features an optimized thermal design with a perforated front panel that ensures unrestricted airflow. The top cover is also micro-perforated above the ATX power supply to enhance ventilation and overall heat dissipation.
The cooling system includes two 80 mm front fans and three 80 mm middle fans with native PWM control for efficient temperature regulation. This active airflow configuration delivers optimal thermal performance even under heavy workloads.
HIGH-PERFORMANCE HARDWARE COMPATIBILITY
Engineered to support high-performance components, the chassis provides ample space for next-generation graphics cards, including top-tier models such as the NVIDIA RTX 4090. This makes it an ideal solution for compute-intensive applications, professional rendering workflows, and high-performance workstation environments.
FRONT I/O PORTS
The UK4340 is designed to provide quick and efficient access to the system’s most essential functions. On its front panel you will find:
- On/Off Button: Safe system power control for convenient operation.
- USB 2.0 port: Universal compatibility for peripherals and accessories.
- USB 3.0 Port: Fast and stable transfers for high-performance accessories and external drives.
- Reset Button: System reboot functionality.
- True USB Type-C 3.2 Port (up to 10 Gbps): Maximum speed and full compatibility with modern devices—perfect for professionals who require fast and efficient data throughput.
With this fully equipped and easily accessible front panel, the UK2130 2U600 chassis stands out as a robust and versatile solution for IT projects, servers, and industrial systems.
2U RACK DESIGN
With a standard 2U rack form factor, this chassis integrates seamlessly into data center infrastructures and enterprise environments.
The front panel includes aluminum handles that make handling and extraction easier, improving maintenance workflows and access to internal hardware.
With a 600 mm depth, this chassis supports standard ATX motherboards and power supplies, and offers seven PCI expansion slots to maximize configuration options.
Its front panel includes USB Type-C connectivity and features full ventilation to enhance airflow. It also comes with pre-installed mounting holes for sliding rails, making installation in standard racks quick and convenient.
INTERNAL ARCHITECTURE AND POWER SYSTEMS
Its 600 mm depth provides generous internal space, allowing the installation of ATX and MATX motherboards and supporting a wide range of server configurations.
The chassis is fully compatible with standard ATX power supplies without requiring additional brackets, ensuring a secure and professional installation.
COOLING SYSTEM AND THERMAL MANAGEMENT
The chassis features an optimized thermal design with a perforated front panel that ensures unrestricted airflow. The top cover is also micro-perforated above the ATX power supply to enhance ventilation and overall heat dissipation.
The cooling system includes two 80 mm front fans and three 80 mm middle fans with native PWM control for efficient temperature regulation. This active airflow configuration delivers optimal thermal performance even under heavy workloads.
HIGH-PERFORMANCE HARDWARE COMPATIBILITY
Engineered to support high-performance components, the chassis provides ample space for next-generation graphics cards, including top-tier models such as the NVIDIA RTX 4090. This makes it an ideal solution for compute-intensive applications, professional rendering workflows, and high-performance workstation environments.
FRONT I/O PORTS
The UK4340 is designed to provide quick and efficient access to the system’s most essential functions. On its front panel you will find:
- On/Off Button: Safe system power control for convenient operation.
- USB 2.0 port: Universal compatibility for peripherals and accessories.
- USB 3.0 Port: Fast and stable transfers for high-performance accessories and external drives.
- Reset Button: System reboot functionality.
- True USB Type-C 3.2 Port (up to 10 Gbps): Maximum speed and full compatibility with modern devices—perfect for professionals who require fast and efficient data throughput.
With this fully equipped and easily accessible front panel, the UK2130 2U600 chassis stands out as a robust and versatile solution for IT projects, servers, and industrial systems.
2U RACK DESIGN
With a standard 2U rack form factor, this chassis integrates seamlessly into data center infrastructures and enterprise environments.
The front panel includes aluminum handles that make handling and extraction easier, improving maintenance workflows and access to internal hardware.