Catalog Object Cloud
CLUB3D

CLUB3D USB 3.1 Type C to VGA Active Adapter

Product code:
CAC-1502
Brand:
CLUB3D
Product name:
USB 3.1 Type C to VGA Active Adapter
GTIN (EAN/UPC):
8719214470081, 0841615100170, 841615100170
Bullet Points CLUB3D USB 3.1 Type C to VGA Active Adapter:
  • 0.15 m
  • USB C Straight Male
  • VGA Straight Female
  • 1920 x 1200 pixels 60 Hz
  • Black
Long product name CLUB3D USB 3.1 Type C to VGA Active Adapter:
Club3D USB 3.1 Type C to VGA Active Adapter
CLUB3D USB 3.1 Type C to VGA Active Adapter:
The Club 3D CAC-1502 is an Active VGA signal converter. This USB-C to VGA Active Adapter is the easiest solution for connecting your USB Type C source device featuring DisplayPort™ Alternate Mode to a VGA enabled Monitor or Projector. The VGA adapter is compact and highly portable. Powered by the USB-C port, the adapter requires no external power and is also ideal for use with notebooks and Ultrabooks.
Supports up to WUXGA Resolution (1920x1200 pixels).

The USB-C to VGA adapter supports HD resolutions of up to Full HD (1080p) for a clear, sharp picture. The support of 60 Frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB-C enabled device on a high-resolution VGA Display Device.

Compatible with all Operating Systems.
The USB-C to VGA Adapter supports all USB-C devices with DisplayPort™ ALT mode and operating systems, including Apple OS X, Windows 7, 8.1 and 10 and Google Chrome OS.

Please refer to your device's user manual to confirm the specification and functionality of its USB-C port.