Catalog Object Cloud
Ewent

Ewent EW1150 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium

Product code:
EW1150
Brand:
Ewent
Product name:
EW1150
GTIN (EAN/UPC):
8052101435351
Bullet Points Ewent EW1150 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
  • This USB-C hub has two HDMI ports and one DP port. All of them support 4K@60Hz output, allowing the best possible display resolution
  • Up to 4K@60Hz resolution. Any of its three video ports have 4K@60Hz output. This USB-C docking station will let you experience the best image quality in your games and movies
  • Non-slip silicone padding on both sides. The Ewent EW115 12-in-1 docking station has two wide silicone pads that prevent your laptop from slipping, thus maintaining the best possible ergonomic angle for your hands
  • All the necessary connectivity. The EW1150 12-in-1 docking station combines all the current connectivity you may need to expand your personal computer. It features a 100W PD fast charging port, 2 x 4K@60Hz HDMI and 1 x 4K@60Hz DP, Gigabit Ethernet, 3 x USB 3.0 and 1 x USB-C for data transfer, an SD/Micro SD card reader, and a 3.5mm microphone/audio jack
  • Non-slip connection position for laptops. Thanks to the symmetry on both sides of the silicone strips, you can connect your docking station to your PC wherever its USB-C port is located. You won't need an extension cable to connect; just place the hub under your laptop in the desired orientation
Long product name Ewent EW1150 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
USB-C to Multiport Dock 12 in Type-C data, 3x USB 3.2 Gen1, 2xHDMI 4K/60Hz, 1x DP 4K/60Hz, SD/TF 2.0, Audio, RJ45 Gb, 1x Type-C PD 100W
Ewent EW1150 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
Make the most of your space and enjoy the widest possible connectivity.

You'll have all the most common and widely used connectivity interfaces in a single device.

Super-speed USB 3.2 Gen 1 data transfer

USB-C port

Video up to 4K@60Hz on its three ports: 2 HDMI and 1 Display Port

1Gb Ethernet network

SD/TF 2.0 card readers

Type-C PD 100W port

Microphone/audio port

Compatibility with MAC OS and Windows display modes, including mirror and extended display.

You can display images on up to 4 monitors at the same time, including your laptop's