Catalog Object Cloud
AISENS

AISENS A120-0375 HDMI cable 25 m HDMI Type A (Standard) Black

Product code:
A120-0375
Brand:
AISENS
Product name:
A120-0375
GTIN (EAN/UPC):
8436574703993
Bullet Points AISENS A120-0375 HDMI cable 25 m HDMI Type A (Standard) Black:
  • High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees maximum transmission quality.
  • Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices.
  • Bandwidth up to 18 Gbps.
  • Backwards compatible with previous HDMI specifications
  • Supports video resolutions up to 4Kx2K@60Hz and 48 bit/px color depth.
  • Compatible with HDR (High Dynamic Range), which offers higher contrast ratios and more vivid colors.
  • Enables 3D over HDMI when connected to HDMI devices.
  • Supports audio return channel functionality.
  • RoHS regulations and 100% tested
Long product name AISENS A120-0375 HDMI cable 25 m HDMI Type A (Standard) Black:
HDMI Cable V2.0 Premium High Speed/ HEC 4K@60HZ 18GBPS with Repeater, A/MA/M, Black, 25 meters