Integral 128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS
Product code:
INSDX128G-280/240U2
Brand:
Integral
Product name:
128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS
GTIN (EAN/UPC):
5055288436145
Bullet Points Integral 128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS:
- Large RAW and JPEG images can be saved to UltimaPro X2 memory cards at ultra-fast speed, with no lag - great for burst-mode photography.
- Certified to V90 (Video 90) standard. V90 SDHC/XC memory cards offer 90MB/s* sustained video recording with no dropped frames.
- Designed to support cinema-grade video recording, ensuring smooth video capture at up to 8K resolution. Ideal for today’s 4K UHD and Full HD devices and future-proof for 8K video.
- Made from Pseudo SLC (pSLC). Compared to normal MLC (used in other high-performance cards), Integral UltimaPro X2 memory delivers 6 times more endurance. Providing a substantial 20,000 Read/Write cycles.
- Optimised for high-performance devices that support UHS-II (Ultra-High-Speed Interface 2)
- Complete with free protective case
- 5 year warranty
Long product name Integral 128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS:
128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS
Integral 128GB SDXC UHS 2 U3 CL10 V90 UP TO R-280 W-240 MBS:
UltimaPro X2 SDHC/XC are professional grade memory cards from Integral featuring the UHS-II interface and designed to complement the latest pro DSLR cameras and video cameras compatible with UHS-II. Our advanced chip-set delivers blistering read and write speeds up to 280MB/s* and 240MB/s*. Ideal for recording 8K, 4K, 2K, Full HD, 3D video and RAW and JPEG images.