ASUS PRIME B850M-A WIFI AMD B850 Socket AM5 micro ATX
Product code:
90MB1LN0-M0EAY0
Brand:
ASUS
Product name:
PRIME B850M-A WIFI
GTIN (EAN/UPC):
4711636051125
Bullet Points ASUS PRIME B850M-A WIFI AMD B850 Socket AM5 micro ATX:
- AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
- PC micro ATX AMD B850 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 256 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 7
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet Wi-Fi Wi-Fi 6E (802.11ax) Bluetooth 5.3
Long product name ASUS PRIME B850M-A WIFI AMD B850 Socket AM5 micro ATX:
AMD B850, AM5, 4 x DIMM slots, max. 256GB, DDR5, Realtek 2.5Gb Ethernet, 2x2 Wi-Fi 6E (802.11ax), Bluetooth 5.3, 256 Mb Flash ROM, UEFI AMI BIOS, mATX
ASUS PRIME B850M-A WIFI AMD B850 Socket AM5 micro ATX:
Prime 850M-A WIFI
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B850M-A WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B850M-A WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.