Catalog Object Cloud
Mars Gaming

Mars Gaming MPB1000SI power supply unit 1000 W 24-pin ATX ATX Black

Product code:
MPB1000SI
Brand:
Mars Gaming
Product name:
MPB1000SI
GTIN (EAN/UPC):
8435693110637
Bullet Points Mars Gaming MPB1000SI power supply unit 1000 W 24-pin ATX ATX Black:
  • 1000W high-performance power
  • SI Extreme Silence fan with copper & aluminum core
  • 80 Plus Gold certified efficiency
  • AI2-RPM, DC-DC & SMD technology
Warranty:
7-Year Warranty
Long product name Mars Gaming MPB1000SI power supply unit 1000 W 24-pin ATX ATX Black:
1000 W, ATX, 120 mm, APFC, ATX MB 24 Pin, 2x EPS +12V 4+4 Pin, 6x SATA, 3x Molex 4 Pin, 4x PCIe 6+2 Pin, 200-240V, 47/63Hz, 15A, 1.65 kg, Black
Mars Gaming MPB1000SI power supply unit 1000 W 24-pin ATX ATX Black:
Extreme Silence Power Supply MPB1000SI
The 1000W MPB1000SI ATX power supply is engineered to take your setup to the next level, delivering maximum power, high energy efficiency, and ultra-quiet operation. Featuring a copper and aluminium core SI fan with FDB bearings and the revolutionary AI2-RPM system, it dynamically adjusts fan speed using AI and machine learning for optimal cooling with minimal noise. With 80 Plus Gold certification, a 7-year warranty, and full-range protective features, the MPB1000SI ensures top-tier performance, reliability, and safety for even the most demanding builds.

Extreme Silence. 7-Year Warranty

1000W high-performance power
SI Extreme Silence fan with copper & aluminum core
80 Plus Gold certified efficiency
AI2-RPM, DC-DC & SMD technology

Advanced Silence with Cutting-Edge Technology
Enjoy ultra-quiet performance even under heavy load. The MPB1000SI features a precision-engineered SI fan with a copper and aluminum core and FDB bearings that reduce friction, extend lifespan, and ensure consistent cooling. Combined with advanced heat dissipation design and high-speed airflow channels, it maintains optimal thermal balance and system stability.

Full Protection. 7-Year Warranty
Backed by a 7-year warranty, the MPB1000SI shields your hardware with advanced safety features: OVP, UVP, OCP, OPP, and SCP.

Smart AI2-RPM Fan Control
The AI2-RPM system intelligently adjusts fan speed based on real-time system load through artificial intelligence and machine learning. This ensures ideal cooling efficiency while minimizing noise, adapting automatically to every performance demand for a perfect balance of silence and airflow.

80 Plus Gold Certified Efficiency
With over 90% energy efficiency, the 80 Plus Gold certification guarantees reduced power consumption and optimal thermal performance. Designed for stability and sustainability, it ensures a quieter, more efficient build with better energy savings.

DC-DC & SMD Technology: Unleash True Power
The MPB1000SI integrates advanced DC-DC conversion for superior voltage stability—perfect for next-gen GPUs and demanding configurations. High-grade SMD components enhance durability and efficiency, lowering power loss by up to 20% while offering precise regulation and protection for sensitive components under any workload.

Premium Cabling
Equipped with extra-long, flat black cables for easier routing and improved airflow, this PSU ensures a clean and professional build aesthetic. A perfect choice for enthusiasts seeking both performance and style.