Philips SRP4010/10 remote control IR Wireless TV Press buttons
Product code:
SRP4010/10
Brand:
Philips
Product name:
SRP4010/10
GTIN (EAN/UPC):
4895229118676
Bullet Points Philips SRP4010/10 remote control IR Wireless TV Press buttons:
- Interface: IR Wireless
- Remote control proper use: TV
- Brand compatibility: Samsung
- Black
- Press buttons
- Buttons quantity: 44
- Number of devices supported: 1
- Maximum range: 10 m
Long product name Philips SRP4010/10 remote control IR Wireless TV Press buttons:
Replacement Remote Control for SAMSUNG TV Learning function
Philips SRP4010/10 remote control IR Wireless TV Press buttons:
Pre-programmed with the SAMSUNG TV IR code. Compatible with all TV types such as Smart TV, LCD, LED, Plasma, etc. Can copy any key from existing remotes by using the learning functionality.
Full compatibility with all SAMSUNG TV IR codes
Full compatibility. Various SAMSUNG TV IR codes are included in the code library. Works with smart TVs and other older types of TV. Philips TV IR code is also included.
Copy any key code from the existing remote.
Copy any key on the existing remote using the learning functionality. Easy to customise any key on the remote for your convenience.
Easy to customise any keys on the replacement remote
Easy to customise any keys of the replacement remote.
More IR codes for manual selection with previous models.
More IR codes for manual selection are available for previous models.
Ready to use
Ready to use with pre-programmed SAMSUNG TV IR codes
Full compatibility with all SAMSUNG TV IR codes
Full compatibility. Various SAMSUNG TV IR codes are included in the code library. Works with smart TVs and other older types of TV. Philips TV IR code is also included.
Copy any key code from the existing remote.
Copy any key on the existing remote using the learning functionality. Easy to customise any key on the remote for your convenience.
Easy to customise any keys on the replacement remote
Easy to customise any keys of the replacement remote.
More IR codes for manual selection with previous models.
More IR codes for manual selection are available for previous models.
Ready to use
Ready to use with pre-programmed SAMSUNG TV IR codes