Equip 17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket
Product code:
650140
Brand:
Equip
Product name:
17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket
GTIN (EAN/UPC):
4015867245279
Bullet Points Equip 17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket:
- Display Support: Single 17–49" monitor.
- Load Capacity: Up to 20 kg.
- VESA: Up to 200×200 mm.
- Adjustment: Gas-spring height, 360° rotation, and free tilt.
- Fine Tuning: Built-in spring tension gauge matches monitor weight.
- Mounting: Slide-in wall plate for quick attach/detach.
- Cable Management: Integrated clips.
Long product name Equip 17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket:
17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket
Equip 17"-49" Heavy-Duty Single Monitor Wall-Mounted Bracket:
The equip® 650140 is a heavy-duty 17–49" single monitor wall mount that supports sizes from standard displays to ultra-wide curved screens. Steel construction gives strength and durability for professional and home setups while freeing valuable desk space.
A gas-spring arm delivers smooth height and angle changes, with 360° rotation and free tilt to reach the ideal viewing position. A built-in spring tension gauge matches the arm to your monitor's weight, and it holds up to 20 kg on VESA patterns up to 200×200 mm.
A slide-in wall plate makes attaching and detaching quick, integrated clips keep cables tidy, and all mounting hardware is included.
A gas-spring arm delivers smooth height and angle changes, with 360° rotation and free tilt to reach the ideal viewing position. A built-in spring tension gauge matches the arm to your monitor's weight, and it holds up to 20 kg on VESA patterns up to 200×200 mm.
A slide-in wall plate makes attaching and detaching quick, integrated clips keep cables tidy, and all mounting hardware is included.