Epson EcoTank ET-15000 Inkjet A3 4800 x 1200 DPI 17 ppm Wi-Fi
Product code:
C11CH96401
Brand:
Epson
Product family:
EcoTank
Product name:
ET-15000
GTIN (EAN/UPC):
8715946673349
Bullet Points Epson EcoTank ET-15000 Inkjet A3 4800 x 1200 DPI 17 ppm Wi-Fi:
- Stress-free, convenient printing with up to 3 years' worth of ink included in the box: Save up to 90% on printing costs* with refillable ink tanks
- A3+ multifunction printer with touchscreen, ADF and fax: High quality A4 print, copy, scan and fax in one machine, plus A3+ rear paper feed
- Multiple connectivity options let you print from anywhere with ease: Use the Epson Smart Panel app to set up, monitor, print and more from your mobile
- One set of inks prints up to 7500 pages in black and 6000 pages in colour: Just add paper for low intervention printing!
- Number 1 ink tank printer brand worldwide: Over 100 million EcoTank printers sold worldwide
Warranty:
1 year
Long product name Epson EcoTank ET-15000 Inkjet A3 4800 x 1200 DPI 17 ppm Wi-Fi:
Save up to 90% on the cost of ink with an EcoTank ink tank printer
Epson EcoTank ET-15000 Inkjet A3 4800 x 1200 DPI 17 ppm Wi-Fi:
A3 prints from compact model
The compact ET-15000 EcoTank offers A4 print, scan, copy and fax, plus the option to print A3+ from the rear media feed. Additionally, its LCD screen make it easy to print without a PC.
Ultra-low cost
EcoTank can slash ink costs by 90% on average* thanks to its innovative design. It features large ink tanks that completely remove the need for cartridges.
Take on more tasks
With fax, a 250-sheet paper tray, print speeds of 17ppm*, double-sided printing and a 35 page automatic document feeder (ADF), you'll be able to speed through a variety of tasks with ease. This printer features the heat-free PrecisionCore printhead, renowned for its speed, quality, reliability and efficiency, and will last the lifetime of the printer.
Print from almost anywhere
With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint and Smart Panel apps*. Also features Ethernet.
Specially engineered for ease of use
EcoTank is more compact and easier to use than ever before. Its front-facing tanks are engineered for mess-free refills and the bottles are designed to only allow the correct colours to be inserted. Thanks to the front ink level display, it's easy to see when it’s finally due for a refill.
The compact ET-15000 EcoTank offers A4 print, scan, copy and fax, plus the option to print A3+ from the rear media feed. Additionally, its LCD screen make it easy to print without a PC.
Ultra-low cost
EcoTank can slash ink costs by 90% on average* thanks to its innovative design. It features large ink tanks that completely remove the need for cartridges.
Take on more tasks
With fax, a 250-sheet paper tray, print speeds of 17ppm*, double-sided printing and a 35 page automatic document feeder (ADF), you'll be able to speed through a variety of tasks with ease. This printer features the heat-free PrecisionCore printhead, renowned for its speed, quality, reliability and efficiency, and will last the lifetime of the printer.
Print from almost anywhere
With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint and Smart Panel apps*. Also features Ethernet.
Specially engineered for ease of use
EcoTank is more compact and easier to use than ever before. Its front-facing tanks are engineered for mess-free refills and the bottles are designed to only allow the correct colours to be inserted. Thanks to the front ink level display, it's easy to see when it’s finally due for a refill.