Catalog Object Cloud
Nanocable

Nanocable 10.01.4303 USB cable USB 3.2 Gen 2x2 3 m USB C 20 Gbit/s Black, Grey

Product code:
10.01.4303
Brand:
Nanocable
Product name:
10.01.4303
GTIN (EAN/UPC):
8433281013254
Bullet Points Nanocable 10.01.4303 USB cable USB 3.2 Gen 2x2 3 m USB C 20 Gbit/s Black, Grey:
  • 3 m
  • USB C Straight Male
  • USB C Straight Male
  • USB 3.2 Gen 2x2 20000 Mbit/s Fast charging
  • Black, Grey
  • 1 pc(s)
Long product name Nanocable 10.01.4303 USB cable USB 3.2 Gen 2x2 3 m USB C 20 Gbit/s Black, Grey:
USB-C, USB 3.2 Gen2x2, 20Gbps, 5A, 100W 4K, 60Hz
Nanocable 10.01.4303 USB cable USB 3.2 Gen 2x2 3 m USB C 20 Gbit/s Black, Grey:
Ideal for connecting or charging devices with USB-C connection.
The cable offers up to 5 amps of charging and has an E-mark chip, so it can be used to charge your mobile device, tablet, laptop up to 100W etc.
Data transfer rate up to 20Gbps.
Supports up to 4k video at 60Hz.
Compatible with Thunderbolt 3 ports.
Connectors made of aluminium.
USB Type-C connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facing up.
Insert the cable the right way every time, without making a mistake or damaging the port.
This USB-C cable is USB-IF certified, which means it meets all USB 3.2 specifications.
Length: 3 m
Colour: Black
Regulations: RoHS
Performance test: 100% tested