Catalog Object Cloud
Conceptronic

Conceptronic HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7

Product code:
HUBBIES21GP
Brand:
Conceptronic
Product name:
HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7
GTIN (EAN/UPC):
4015867238318
Bullet Points Conceptronic HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7:
  • Add 7 USB-A ports to your PC and laptop
  • USB 3.0 SuperSpeed (5Gb/s)
  • Available with a USB-C power port (5V/3A), supplying power to the hub for even better performance
  • Power adapter included
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • USB hub cable length: 25cm
  • Power adapter cable length: 100cm
Long product name Conceptronic HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7:
HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7
Conceptronic HUBBIES21GP 7-Port USB 3.0 Hub with Power Adapter, 5Gbps, USB-A x 7:
This 7-port USB 3.0 hub allows you to expand your device’s USB-A or USB-C capacity with 7 additional USB ports! The hub makes it easy to connect up to 7 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel, or any similar late-model laptop equipped with USB-A or USB-C ports. It provides steady and efficient data transmission, with transfer speeds of up to 5Gbps. Additionally, the hub features a USB-C power port that can connect to a power adapter, supplying power to the hub when connected to high-power devices such as HDDs or SSDs, ensuring stable performance.