Catalog Object Cloud
LogiLink

LogiLink 0.25m Cat.6A 10G S/FTP networking cable White Cat6a S/FTP (S-STP)

Product code:
CQ3011S
Brand:
LogiLink
Product name:
0.25m Cat.6A 10G S/FTP
GTIN (EAN/UPC):
4052792020045
Bullet Points LogiLink 0.25m Cat.6A 10G S/FTP networking cable White Cat6a S/FTP (S-STP):
  • Patch cable CAT.6A RJ45 S/FTP 500MHz
  • For Gigabit Ethernet & 10 Gigabit Ethernet & PoE
  • Overall screen and pairs in metal foil (PiMF)
  • 26/7 AWG bare copper wire
  • LSZH (halogen-free and flame-retardant), IEC60332-1-2
  • ISO / IEC 11801, EN50173 & TIA / EIA-568
Long product name LogiLink 0.25m Cat.6A 10G S/FTP networking cable White Cat6a S/FTP (S-STP):
Patch cable PrimeLine, Cat.6A, S/FTP, white, 0.25 m
LogiLink 0.25m Cat.6A 10G S/FTP networking cable White Cat6a S/FTP (S-STP):
Patch cable PrimeLine, Cat.6A, S/FTP, white, 0.25 m" from LogiLink Professional
LogiLink’s Cat.6A patch cables deliver up to fast 10G data network performance. It is conform to industry standards and European regulations. Our Premium Line Cat.6A Ethernet Patch Cable has strain relief boot and molded ends with a snagless boot design to make easy and secure connections. We carry Cat.6A patch cables in many different colors and lengths. For areas of high electromagnetic interference (EMI), it is equipped with high-quality braid shielding. That makes this Cat.6A patch cable flexible for easy installation and the four foil twisted pair shielding helps eliminate crosstalk.