LogiLink CU0009 USB cable USB 2.0 5 m USB A USB B 0.48 Gbit/s 2.5 W White
Product code:
CU0009
Brand:
LogiLink
Product name:
CU0009
GTIN (EAN/UPC):
4260113560327
Bullet Points LogiLink CU0009 USB cable USB 2.0 5 m USB A USB B 0.48 Gbit/s 2.5 W White:
- 5 m
- USB A Straight Male
- USB B Straight Male
- USB 2.0 480 Mbit/s USB Power Delivery (USB PD) 2.5 W
- White
- 1 pc(s)
Long product name LogiLink CU0009 USB cable USB 2.0 5 m USB A USB B 0.48 Gbit/s 2.5 W White:
USB Type-A To USB Type-B, 480Mbps, USB 2.0, 5V, 0.5A, 2.5W, 5m
LogiLink CU0009 USB cable USB 2.0 5 m USB A USB B 0.48 Gbit/s 2.5 W White:
Product information "USB 2.0 cable, USB-A/M to USB-B/M, grey, 5 m" from LogiLink
USB Cable USB 2.0 standard with a maximum transmission speed of 480 Mbps. It corresponds to the UL-2725 standard with a wire size of 30AWG. The cable is robust, durable and high quality. By shielding it is protected against electromagnetic interference.
USB Cable USB 2.0 standard with a maximum transmission speed of 480 Mbps. It corresponds to the UL-2725 standard with a wire size of 30AWG. The cable is robust, durable and high quality. By shielding it is protected against electromagnetic interference.