Catalog Object Cloud
iggual

iggual Type C Hub 3 in 1

Product code:
IGG318461
Brand:
iggual
Product name:
Type C Hub 3 in 1
GTIN (EAN/UPC):
8435364318461
Bullet Points iggual Type C Hub 3 in 1:
  • Input port: USB type C
  • Output ports: 1 x USB 3.0, 1 x HDMI, 1 x type C (F) PD
  • Transfer/charge rates: Up to 5 Gbit/s (USB), Up to 100W (PD)
  • Resolution: Up to 4K@30Hz (HDMI)
  • OS compatibility: Windows, MacOS, Linux
  • Cable length: 18 cm
  • Dimensions: 51x58x11 mm
  • Weight: 43.5 g
  • Aluminium case
  • Colour: black
Long product name iggual Type C Hub 3 in 1:
Type C Hub 3 in 1