Catalog Object Cloud
Conceptronic

Conceptronic DJEBBEL 7, Gaming USB Mouse, 7 Programmable Buttons, 3200 DPI

Product code:
DJEBBEL01B
Brand:
Conceptronic
Product name:
DJEBBEL 7, Gaming USB Mouse, 7 Programmable Buttons, 3200 DPI
GTIN (EAN/UPC):
4015867209226
Bullet Points Conceptronic DJEBBEL 7, Gaming USB Mouse, 7 Programmable Buttons, 3200 DPI:
  • High-sensitivity IC sensor for lag-free experience
  • All buttons are fully programmable (for Windows only)
  • Adjustable up to 3200 DPI
  • Built-in weight block
  • Ergonomic design for extended use
  • Colorful LED lighting built in
Long product name Conceptronic DJEBBEL 7, Gaming USB Mouse, 7 Programmable Buttons, 3200 DPI:
3200 DPI, LED, USB-A, 30IPS, 8g, 125Hz/1ms, 140 g
Conceptronic DJEBBEL 7, Gaming USB Mouse, 7 Programmable Buttons, 3200 DPI:
Experience the ultimate in gaming performance with the Conceptronic DJEBBEL Gaming Mouse.
Equipped with a highly-responsive IC sensor to negate lag and promote a real-time gaming experience, the mouse is equipped with two DPI controls to quickly adjust sensitivity and accuracy. All buttons can be customized to perform different functions, with custom software that allows macro editing. Highly engineered ergonomic design and a sturdy, rubberized finishing provides superior grip and manual dexterity. An absolutely essential part of any serious gamer’s toolkit.