AOC 27B3CA2 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Product code:
27B3CA2
Brand:
AOC
Product name:
27B3CA2
GTIN (EAN/UPC):
4038986181471
Bullet Points AOC 27B3CA2 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
- 68.6 cm (27") Black
- Built-in speaker(s)
- HDMI HDMI version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): E
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC 27B3CA2 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 100 Hz, Response time MPRT 1 ms, Panel type IPS, USB-C connectivity USB-C 3.2 x 1 (DP alt mode, upstream, power delivery up to 65 W), HDMI HDMI 1.4 x 1, DVI 0x, Sync technology (VRR) Adaptive Sync
AOC 27B3CA2 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
High-performance clarity with 27" FHD monitor featuring 100Hz refresh rate and HDMI
Introducing the newest addition to the B3 line– a brilliant 27-inch display featuring an IPS panel for breathtaking visuals with 1920 x 1080 resolution and 100Hz refresh rates. If you're looking for a compact sized monitor but bigger than 23,8-inch , the 27B3CA2 is the ideal choice. Also, it provides USB-C which means it is possible to utilize video signals, power delivery and data transfer at the same time which will improve your productivity. Whether you're working or studying, enjoy a more comfortable and enjoyable viewing experience with the expansive screen size of the 27B3CA2.
Introducing the newest addition to the B3 line– a brilliant 27-inch display featuring an IPS panel for breathtaking visuals with 1920 x 1080 resolution and 100Hz refresh rates. If you're looking for a compact sized monitor but bigger than 23,8-inch , the 27B3CA2 is the ideal choice. Also, it provides USB-C which means it is possible to utilize video signals, power delivery and data transfer at the same time which will improve your productivity. Whether you're working or studying, enjoy a more comfortable and enjoyable viewing experience with the expansive screen size of the 27B3CA2.