Catalog Object Cloud
OPPO

OPPO A5 Pro 16.9 cm (6.67") Dual SIM Android 15 4G USB Type-C 8 GB 256 GB 5800 mAh Brown

Product code:
110010348163
Brand:
OPPO
Product name:
A5 Pro
GTIN (EAN/UPC):
6932169365079
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points OPPO A5 Pro 16.9 cm (6.67") Dual SIM Android 15 4G USB Type-C 8 GB 256 GB 5800 mAh Brown:
  • 16.9 cm (6.67") 1604 x 720 pixels Gorilla Glass
  • Snapdragon 6s Gen 1 2.1 GHz
  • 8 GB 256 GB MicroSD (TransFlash) 1 TB
  • 4G Dual SIM NanoSIM
  • 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • Dual camera 50 MP 2 MP
  • Lithium-Ion (Li-Ion) 5800 mAh
  • Android 15 ColorOS 15