NETGEAR GS324P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Product code:
GS324P-100EUS
Brand:
NETGEAR
Product name:
GS324P
GTIN (EAN/UPC):
0606449144802, 606449144802
Bullet Points NETGEAR GS324P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
- ETHERNET PORT CONFIGURATION: 24 Gigabit ports
- POWER-OVER-ETHERNET: 16 PoE+ ports with 190W total power budget to power wireless AP, IP Cameras, IP Phones and much more
- PLUG-AND-PLAY: Simple set up with no software to install or configuration needed
- VERSATILE MOUNTING OPTIONS: Supports desktop, or rackmount placement, and includes all the necessary mounting hardware in the box
- PoE POWER AUTO-BALANCE AND ALLOCATION - NETGEAR’s unique PoE technology automatically balances the PoE power at the most granular level on each port, depending on the device needs
- QUIET OPERATION: Ideal for noise-sensitive environments
- ENERGY EFFICIENT: Designed to optimize power usage lowering its cost to operate. Compliant with IEEE802.3az Energy Efficient Ethernet mode
- BUILT TO LAST: Every NETGEAR Network switch is rigorously tested for reliability, quality, and performance
Long product name NETGEAR GS324P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
GS324P, 24x 1G RJ-45, 48 Gbps, 192 KB, QoS, PoE, 100-240V AC, 330x206x43 mm, Europe and United Kingdom
NETGEAR GS324P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home/offices. They are easy to use, reliable, and rugged with metal enclosures. Power-over-Ethernet (PoE) support is also available for supplying both power and data across a single CAT-5 ethernet cable to devices such as IP security cameras, VoIP phones, wireless access points, etc. With these Plug-and-Play switches, you can quickly and easily expand your network connections to multiple devices, with no configuration required. Available with 5 ports to 48 ports, these switches also support energy saving technologies to help you save power and money.