Catalog Object Cloud
Brother

Brother TJ4422TN label printer Thermal line 203 x 203 DPI Wired Ethernet LAN

Product code:
TJ-4422TN
Brand:
Brother
Product name:
TJ4422TN
GTIN (EAN/UPC):
4977766804646, 0012502659266, 012502659266
Bullet Points Brother TJ4422TN label printer Thermal line 203 x 203 DPI Wired Ethernet LAN:
  • Fast print speeds of up to 14ips with 203dpi resolution
  • Print width of up to 104mm
  • FBPL-EZD (EPL2, ZPL2, DPL) printer command languages supported
  • High capacity 600m thermal transfer ribbon means fewer media changes
  • Connect easily with USB, USB Host, Serial, Ethernet and optional dual wireless interface (WiFi and Bluetooth)
Long product name Brother TJ4422TN label printer Thermal line 203 x 203 DPI Wired Ethernet LAN:
4 inch industrial thermal label printer with touch panel display, print width up to 104mm and print speeds up to 14ips
Brother TJ4422TN label printer Thermal line 203 x 203 DPI Wired Ethernet LAN:
Designed for high-volume label printing, the Brother TJ-4422TN offers performance you can rely on when keeping up with increasing demand.The durable thermal label printer offers rapid print speeds, large ribbon capacity and an internal rewinder - making it perfect for any industrial printing application.In addition, the TJ-4422TN supports various printer command languages, including ZPL2 emulation, and offers multiple connectivity features ensuring you enjoy a hassle-free printer setup.Brother's 5-year return-to-base warranty and optional service packs for this product can help protect your business from costly downtime, disruptions, and inconveniences.