Catalog Object Cloud
ASUS

ASUS ROG RYUJIN III 240 Processor All-in-one liquid cooler 12 cm Black 1 pc(s)

Product code:
90RC00K0-M0UAY0
Brand:
ASUS
Product name:
ROG RYUJIN III 240
GTIN (EAN/UPC):
4711387048153
Bullet Points ASUS ROG RYUJIN III 240 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
  • Processor All-in-one liquid cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM4, Socket AM5
  • 71.6 cfm
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Black
  • 1 pc(s)
Warranty:
6 years
Long product name ASUS ROG RYUJIN III 240 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
3,5" LCD, 2x Noctua 2000 PWM 120mm
ASUS ROG RYUJIN III 240 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
COOLER THAN COOL
Go cooler than cool with the ROG Ryujin III. Its roomy 3.5-inch LCD screen displays live system stats or your custom artwork and animated GIFs. Underneath, an embedded fan upgraded with Axial-tech improves motherboard VRM thermals by up to 35 Celsius, and an 8th Gen Asetek pump and coldplate combine to deliver even lower CPU temperatures. Liquid is piped in through generously long braided tubing and chilled by a higher capacity radiator and two famously quiet 120 mm Noctua fans.

Full Color 3.5” LCD Display
System Monitoring
The industry-leading 3.5-inch LCD built into the pump block delivers instant monitoring of clock frequencies, voltages, temperatures, fan speeds and water flow, or your custom GIFs.

Full Color 3.5” LCD Display
Personalized Animation
Choose a pre-designed animation from the ROG gallery, or easily add one of your own.

Full Color 3.5” LCD Display
Custom Wallpaper
Do you prefer banners or clan logos? Choose one designed by ROG, or put your own text or JPEG file on proud display at the heart of your rig.

Embedded VRM Fan
A larger embedded Axial-tech fan improves airflow, reducing motherboard VRM temperatures by up to 35 Celsius.

Noctua
IndustrialPPC Fan
To overcome the thermal challenges of the latest multi-core CPUs, ROG Ryujin III offers industrial-grade Noctua PPC-2000 PWM radiator fans that deliver high performance and minimal-noise operation.

Fan Control
This generation of ROG all-in-one coolers now includes software that lets you control the speeds of your pump and embedded fan, in a way that should be instantly recognizable to FanXpert veterans.

AIDA64 Extreme
The ROG Ryujin III ARGB also comes with a one-year subscription to AIDA 64 Extreme, whose data can be fed live onto the cooler’s LCD screen to get even more info on the state of your system.

EXTENSIVE COMPATIBILITY
The ROG Ryujin III series features 400 mm of tubing and is compatible with a wide range of Intel® and AMD motherboard platforms, giving you ample processor and build flexibility.