Catalog Object Cloud
Equip

Equip 17"-40" Gaming Monitor Desk Mount

Product code:
650190
Brand:
Equip
Product name:
17"-40" Gaming Monitor Desk Mount
GTIN (EAN/UPC):
4015867243039
Bullet Points Equip 17"-40" Gaming Monitor Desk Mount:
  • Size Support: 17–40″ single monitor
  • Max Load: 12 kg
  • VESA: 75×75, 100×100 (standards compliant)
  • Mechanism: Gas-spring counterbalance for smooth movement
  • Adjustment: Tool-free height + free-tilt viewing angles
  • Build: Sturdy, lightweight aluminum construction
  • Tension: Built-in spring gauge adapts to screen weight
  • Install: Detachable VESA plate for quick mounting
  • Cable Management: Integrated clips keep cables organized
Long product name Equip 17"-40" Gaming Monitor Desk Mount:
17"-40" Gaming Monitor Desk Mount
Equip 17"-40" Gaming Monitor Desk Mount:
The 17"–40" Gaming Monitor Desk Mount is designed to deliver maximum flexibility, stability, and comfort for gamers and professional users who demand a high-performance desktop setup. Built to support monitors ranging from 17" to 40", this mount is compatible with most flat and curved gaming monitors that follow standard VESA mounting patterns.

Constructed from high-quality steel and aluminum, the mount provides excellent load capacity and long-term durability, ensuring stable support even for larger and heavier displays. The fully adjustable arm allows smooth height adjustment, tilt, swivel, and rotation, enabling users to position the monitor at the optimal viewing angle for immersive gameplay, streaming, or multitasking. Portrait and landscape orientations are both supported, offering added flexibility for different applications.