Catalog Object Cloud
TP-Link

TP-Link AC1300 Wireless Dual Band USB WiFi Adapter

Product code:
ARCHER T4U V3
Brand:
TP-Link
Product name:
AC1300 Wireless Dual Band USB WiFi Adapter
GTIN (EAN/UPC):
6935364050863, 0845973050863, 845973050863, 5054230928608, 5054484540083, 5052916891055, 0620980990155, 620980990155, 8459730508638, 6935364097325, 0845973097318, 845973097318
Bullet Points TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
  • Ultra-fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard
  • Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity
  • High gain antennas – Improved range, signal quality and transmission performance
  • MU-MIMO –Delivers highly efficient wireless connection
  • Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0
  • WPS Button - Easy wireless security encryption at the push of the WPS button
Warranty:
3 year limited warranty
Long product name TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
AC1300 Wireless Dual Band USB Adapter
TP-Link AC1300 Wireless Dual Band USB WiFi Adapter:
Higher Gain, Superior Coverage, Faster Streaming
AC1300 High Gain Wireless
MU-MIMO USB Adapter
Archer T4U

Dual Band Wi-Fi for Faster Connections

Wireless AC technology means Archer T4U delivers connections that are up to 3x faster than with the previous Wireless N standard. High-speed Wi-Fi (up to 867Mbps over the 5GHz band and 400Mbps over the 2.4GHz band) means Archer T4U is able to support all your online activities, from HD video streaming to lag-free online gaming and web surfing.

High Gain Antennas for a Targeted Signal

With two high gain antennas, Archer T4U greatly extends Wi-Fi range and coverage compared to typical wireless adapter. A stable Wi-Fi network across your home makes for an ideal surfing experience.

Boosted Throughput with MU-MIMO

Thanks to MU-MIMO technology, Archer T4U can provide two simultaneous data streams, improving the throughput and efficiency of the entire network when working with a compatible MU-MIMO router.

USB 3.0 for Superior Transfer Speeds

Experience blazing-fast data transfers of up to 4.8Gbps with USB 3.0 — the latest USB connectivity standard. USB 3.0 transfers data up to 10x faster than USB 2.0 and is also backwards compatible with USB 2.0. Combined with 802.11ac Wi-Fi, USB 3.0 makes Archer T4U ideal for HD streaming, online gaming and large file downloads.