Salicru SPS 900 ONE
Product code:
662AF000003
Brand:
Salicru
Product name:
SPS 900 ONE
GTIN (EAN/UPC):
8436584870197
Bullet Points Salicru SPS 900 ONE:
- Line-interactive technology
- Backup battery for power supply interruptions
- Overvoltage protection for sensitive devices
- Automatic voltage stabilisation (AVR) Pseudo sine wave output voltage
- USB interface with HID protocol for all models
- Management and monitoring software for Windows, Linux and Mac
- A single on/off button for ease of use
- LED status indications
- Automatic restart when power supply restored
- Compact mini tower format
- Protection against overloads, short circuits and transients
- Economic guarantee for connected devices (EU countries only)
- SLC Greenergy solution
Warranty:
3 Years
Long product name Salicru SPS 900 ONE:
Salicru SPS 900 ONE – 900 VA Line-interactive Uninterruptible Power Systems (UPS)
Salicru SPS 900 ONE:
An uninterruptible power supply (UPS) in a mini tower format with Line-interactive topology, Salicru’s SPS ONE series provides battery backup (with pseudo sine wave inverter output) and overload protection. During power failures, SPS ONE devices provide battery backup to enable computer systems to shut down properly and protect against data loss and electronics damage. Operation through automatic voltage regulation (AVR) to correct small voltage fluctuations without having to use the battery, thus extending its life. The AVR function is essential in areas where voltage fluctuations occur frequently. It features a UPS/PC communication interface via USB with HID protocol, which allows parameter setting, UPS control and shutdown or hibernation of the computer through the USB port. Compatible with Windows, Linux and Mac operating systems. UPS management and monitoring software is also available for closing files/applications for Windows, Linux and Mac families. Free and downloadable from www.salicru.com. The SPS ONE series is available in 500, 700, 900, 1100,1500 and 2000 VA power ratings.