Catalog Object Cloud
Lindy

Lindy 0.5m Internal SATA III Cable

Product code:
33324
Brand:
Lindy
Product name:
0.5m Internal SATA III Cable
GTIN (EAN/UPC):
4002888333245
Bullet Points Lindy 0.5m Internal SATA III Cable:
  • Serial ATA (SATA) 7 Pin to Serial ATA (SATA) 7 Pin
  • Connects your motherboard to a HDD, SSD or Optical Drive
  • Compatible with SATA III and backwards compatible with SATA I and II
  • Operating Temperature: approx. -20 to 65°C
  • Storage Temperature: approx. -20 to 65°C
  • Colour: Red
Long product name Lindy 0.5m Internal SATA III Cable:
Int. SATA III Cable, Red, 0.5m
Lindy 0.5m Internal SATA III Cable:
Serial ATA (SATA) 7 Pin to Serial ATA (SATA) 7 Pin
Connects your motherboard to a HDD, SSD or Optical Drive
Compatible with SATA III and backwards compatible with SATA I and II
Operating Temperature: approx. -20 to 65°C
Storage Temperature: approx. -20 to 65°C
Colour: Red
10 Year Warranty

The LINDY SATA Cable is a high quality item which features two 7 Pin Data connectors that provide a durable connection to SATA equipment. The cable is constructed using shielded twin-ax conductors with multiple ground connections and made with high quality materials for maximum performance