LogiLink CF2061U networking cable White 3 m Cat6 U/UTP (UTP) Flat
Product code:
CF2061U
Brand:
LogiLink
Product name:
CF2061U
GTIN (EAN/UPC):
4052792024319
Bullet Points LogiLink CF2061U networking cable White 3 m Cat6 U/UTP (UTP) Flat:
- Flat patch cable Cat.6 U/UTP
- Extra thin and slim patch cable
- ISO/IEC 11801 Channel Class E
- 4 x 2 x 32/7AWG copper wire
- Flexible PVC Jacket
- Cable OD: 1.38 x 6.05 mm
Long product name LogiLink CF2061U networking cable White 3 m Cat6 U/UTP (UTP) Flat:
RJ-45 To RJ-45, Cat6, U/UTP, AWG 32/7, PVC, 38g, 3m
LogiLink CF2061U networking cable White 3 m Cat6 U/UTP (UTP) Flat:
Product information "Patch cable SlimLine, flat, Cat.6, U/UTP, white, 3 m" from LogiLink Professional
LogiLink’s Flat Ethernet Cables are ideal for installation in tight spaces such as under carpet and behind furniture. This provides also plenty of ventilation space for network rack components, while improving the look of your wiring setup when installed in plain view. It is ideal for network adapters, hubs, switches, and patch panels where space or cable flexibility is an issue.
LogiLink’s Flat Ethernet Cables are ideal for installation in tight spaces such as under carpet and behind furniture. This provides also plenty of ventilation space for network rack components, while improving the look of your wiring setup when installed in plain view. It is ideal for network adapters, hubs, switches, and patch panels where space or cable flexibility is an issue.