Catalog Object Cloud
Yealink

Yealink - MSpeaker Pro

Product code:
1306038
Brand:
Yealink
Product name:
Yealink - MSpeaker Pro
GTIN (EAN/UPC):
6938818322660, 5715328094048
Bullet Points Yealink - MSpeaker Pro:
  • Built-in 4 Speakers
  • Maximum sound pressure level: 95dB
  • Supports PoE/PoE+ power supply and IP deployment
Long product name Yealink - MSpeaker Pro:
MSpeaker Pro -conferencing soundbar
Yealink - MSpeaker Pro:
Equipped with four high-quality speaker units and delivering up to 95dB of powerful, room-filling sound. It ensures every participant hears clearly, no matter where they sit. Supportingstar-topology cascading, it allows flexible expansion with multiple devices.With just a single network cable for both power and data, MSpeaker Pro connects directly to the host—no extra wiring or setup required. It’s ready to go right out of the box, making installation fast and hassle-free.