Equip 8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell
Product code:
333316
Brand:
Equip
Product name:
8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell
GTIN (EAN/UPC):
4015867236406
Bullet Points Equip 8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell:
- Power plug: IEC C20
- 6 x IEC C13 Sockets
- 2 x IEC C19 Sockets
- Maximum power:3500W
- Rating: 220-240V 50/60Hz / 16A
- Power ON/OFF switch
- 1U Horizontal installation
- Cable Length: 1.8M
- Material: Aluminum Shell
Long product name Equip 8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell:
8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell
Equip 8-Outlet, 6 x IEC-C13+ 2X IEC-C19 Power Distribution Unit, on/off switch, Aluminum Shell:
The Equip Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.