TooQ TQAPOLO-750SP power supply unit 750 W 20+4 pin ATX ATX Black
Product code:
TQAPOLO-750SP
Brand:
TooQ
Product name:
TQAPOLO-750SP
GTIN (EAN/UPC):
8433281006171, 8433281010314
Bullet Points TooQ TQAPOLO-750SP power supply unit 750 W 20+4 pin ATX ATX Black:
- Power Supply Intel ATX 12V Version 2.3
- Maximum Power: 750W
- Active PFC (efficiency> 78% to 83%)
- Protections: overvoltage, undervoltage, short circuit, overload, overcurrent, overtemperature protection
- Silent 140mm fan with automatic speed control (Noise <15dBA)
- Extra long cables for tall computer cases and all cables are meshed
- Rails +12V: 2X +12V
Long product name TooQ TQAPOLO-750SP power supply unit 750 W 20+4 pin ATX ATX Black:
750 W, ATX 12 V, 220 V, 2.5 - 9 A, 50 / 60 Hz, 150 x 160 x 85 mm
TooQ TQAPOLO-750SP power supply unit 750 W 20+4 pin ATX ATX Black:
Ecopower II ATX 750W Active PFC power supply
Ecopower II is the next generation of Ecopower TOOQ power supply. The new Power Supplies version includes high quality Active PFC (Active PFC, PF> 0.99, not all models have Altive PFC), which guarantees at least 78% efficiency. With Active PFC technology, the power supply produces much less heat than another with Passive PFC, which can prolong the power supply life. In addition, the Ecopower II series has a super quiet high quality fan, very stable dual +12V rail and high-tech electronic protection system.
Ecopower II is the next generation of Ecopower TOOQ power supply. The new Power Supplies version includes high quality Active PFC (Active PFC, PF> 0.99, not all models have Altive PFC), which guarantees at least 78% efficiency. With Active PFC technology, the power supply produces much less heat than another with Passive PFC, which can prolong the power supply life. In addition, the Ecopower II series has a super quiet high quality fan, very stable dual +12V rail and high-tech electronic protection system.