Catalog Object Cloud
Equip

Equip 8-Outlet German Power Distribution Unit with IEC C14 plug

Product code:
333286
Brand:
Equip
Product name:
8-Outlet German Power Distribution Unit with IEC C14 plug
GTIN (EAN/UPC):
4015867225301
Bullet Points Equip 8-Outlet German Power Distribution Unit with IEC C14 plug:
  • "Netzstecker: IEC320 -C14
  • 8 x DIN49440 (Schuko)
  • Nennspannung: 250V 50/60Hz, 16A
  • 1 HE Horizontale Installation
  • Nennlast: 16A
  • Maximale Leistung: 3500W
  • Ein- / Ausschalter
  • Kable Länge: 1.8m
  • Material: Kunststoffschale "
Long product name Equip 8-Outlet German Power Distribution Unit with IEC C14 plug:
8 x Schuko, 250 V, 50/60 Hz, 10A, 2500 W, 1.8 m, 590 g
Equip 8-Outlet German Power Distribution Unit with IEC C14 plug:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, built with a power on/off switch, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.