StarTech.com 1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz, 4K 240Hz, 80Gbps, DP 2.1 Cable, UHD Monitor Cord, M/M
Product code:
DP21-1M-DP80-CABLE
Brand:
StarTech.com
Product name:
1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz, 4K 240Hz, 80Gbps, DP 2.1 Cable, UHD Monitor Cord, M/M
GTIN (EAN/UPC):
0065030908931, 065030908931
Bullet Points StarTech.com 1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz, 4K 240Hz, 80Gbps, DP 2.1 Cable, UHD Monitor Cord, M/M:
- HIGH PERFORMANCE: DP 2.1 Cable is designed for UHBR20-enabled DisplayPort devices; DP80 (80Gbps) supports up to 16K 60Hz video w/DSC and 32-channel audio; Latching DP connectors; Flexible TPE jacket routes easily through tight spaces
- FULL DP COMPATIBILITY: DP 2.1 Cable is VESA certified for guaranteed performance and compatibility with DP 2.1 devices, ensuring reliable signal consistency and smooth video playback on any DisplayPort display; Backward compatible with DP 2.0/1.4/1.2
- QUALITY CONSTRUCTION: Nickel-plated ends rated beyond 10,000 insertions; Latching DP connectors prevent accidental disconnections; Shielded coaxial wire for enhanced EMI protection; Durable TPE Jacket and strain reliefs are halogen-free and RoHS compliant
- APPLICATIONS: Ideal for high resolution 16K/8K displays; Up to 240Hz refresh rate at 4K resolution; Suitable for high performance GPUs and AV workstations; Supports MST multi-monitor daisy chains; Connect a DP monitor to a UHD docking station
- SPECS: Black; 1-meter; VESA-Certified DisplayPort 2.1; Supports UHBR20/HDR/MST/DSC 1.2/HDCP 2.2; DP80 (80Gbps); 16K 60Hz w/DSC, 8K 85Hz, 4K 240Hz; 32-ch Audio; Compatible w/DP 2.0/1.4/1.2; Latching DP Connectors; 30AWG Coaxial Wire; 5.8mm (0.23in) O.D.
Warranty:
Lifetime
Long product name StarTech.com 1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz, 4K 240Hz, 80Gbps, DP 2.1 Cable, UHD Monitor Cord, M/M:
StarTech 1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz
StarTech.com 1m DisplayPort 2.1 Cable, VESA Certified DP80 DisplayPort Cable w/UHBR20/HDR/DSC 1.2a/HDCP 2.2, 16K/8K 60Hz, 4K 240Hz, 80Gbps, DP 2.1 Cable, UHD Monitor Cord, M/M:
Facilitate higher refresh rates and 8K 60Hz video on UHBR20-enabled DisplayPort devices
Connect a 16K/8K UHD DisplayPort monitor to a host computer or MST hub, using this VESA-Certified DisplayPort 2.1 DP80 Cable. This cable facilitates high bandwidth video and multi-channel audio and is ideal for 16K/8K workstations, high performance GPUs, and dedicated AV applications including media production and content creation.
Seamless Compatibility
For seamless operation between DisplayPort-enabled devices, the DisplayPort 2.1 Cable is VESA Certified for guaranteed DP 2.1 and backward compatibility (DP 2.0/1.4/1.2). It supports G-Sync and FreeSync, enhancing Variable Refresh Rate (VRR) performance for optimal picture quality between high-capacity GPUs and supported displays.
Durable Design
This DisplayPort cable features a flexible TPE outer jacket that is tested to withstand 600 bending cycles at -/+60 degrees, and routes easily around corners and desk edges. Robust strain reliefs enable convenient positioning of the cable, and latching nickel-plated DP connectors attach securely to prevent accidental disconnection. The connectors are rated to operate beyond 10,000 insertions.
Supported DisplayPort 2.1 Features:
This DP80 DisplayPort cable supports the following DP 2.1 features:
• Resolutions up to 16K 60Hz w/DSC, using a compatible DP source and display
• UHBR20 supports high refresh rates including 8K 85Hz, 4K 240Hz, and 1440p 240Hz
• High-Bandwidth Digital Content Protection (HDCP) 2.2 for a secure connection between source and display
• High Dynamic Range 10 (HDR10) for higher contrast ratio and vibrant picture quality
• Display Stream Compression (DSC) 1.2a for maximum resolution output
• Multi-Stream Transport (MST) for daisy-chaining multiple monitors
• 32 Uncompressed Digital Audio Channels
• Backward compatible with previous DP versions
This DP 2.1 Cable is constructed with braided aluminum mylar shielding to minimize EMI for clear, consistent audio/video output and long-term reliable performance.
Connect a 16K/8K UHD DisplayPort monitor to a host computer or MST hub, using this VESA-Certified DisplayPort 2.1 DP80 Cable. This cable facilitates high bandwidth video and multi-channel audio and is ideal for 16K/8K workstations, high performance GPUs, and dedicated AV applications including media production and content creation.
Seamless Compatibility
For seamless operation between DisplayPort-enabled devices, the DisplayPort 2.1 Cable is VESA Certified for guaranteed DP 2.1 and backward compatibility (DP 2.0/1.4/1.2). It supports G-Sync and FreeSync, enhancing Variable Refresh Rate (VRR) performance for optimal picture quality between high-capacity GPUs and supported displays.
Durable Design
This DisplayPort cable features a flexible TPE outer jacket that is tested to withstand 600 bending cycles at -/+60 degrees, and routes easily around corners and desk edges. Robust strain reliefs enable convenient positioning of the cable, and latching nickel-plated DP connectors attach securely to prevent accidental disconnection. The connectors are rated to operate beyond 10,000 insertions.
Supported DisplayPort 2.1 Features:
This DP80 DisplayPort cable supports the following DP 2.1 features:
• Resolutions up to 16K 60Hz w/DSC, using a compatible DP source and display
• UHBR20 supports high refresh rates including 8K 85Hz, 4K 240Hz, and 1440p 240Hz
• High-Bandwidth Digital Content Protection (HDCP) 2.2 for a secure connection between source and display
• High Dynamic Range 10 (HDR10) for higher contrast ratio and vibrant picture quality
• Display Stream Compression (DSC) 1.2a for maximum resolution output
• Multi-Stream Transport (MST) for daisy-chaining multiple monitors
• 32 Uncompressed Digital Audio Channels
• Backward compatible with previous DP versions
This DP 2.1 Cable is constructed with braided aluminum mylar shielding to minimize EMI for clear, consistent audio/video output and long-term reliable performance.