TooQ DB1701TN-B monitor mount / stand 81.3 cm (32") Desk Black
Product code:
DB1701TN-B
Brand:
TooQ
Product name:
DB1701TN-B
GTIN (EAN/UPC):
8433281012011
Bullet Points TooQ DB1701TN-B monitor mount / stand 81.3 cm (32") Desk Black:
- Supported screens: 17"-32"
- VESA compatible: 75x75 and 100x100
- Maximum supported display weight: 9 kg
- Tilting angle: +45°/-45°
- Swivel angle: +90°/-90°
- Rotation angle: +180°/-180
- Frame height: 420 mm
- Frame diameter: 35 mm
- Base dimensions: 390x280 mm
- Mount with pedestal, no installation required
- Cable clamp system
- Phone mount in the base
- Colour: Black
- Net weight: 2.45 kg. Gross weight: 3.10 kg
- Packing dimensions: 445x296x77 mm
Long product name TooQ DB1701TN-B monitor mount / stand 81.3 cm (32") Desk Black:
17" - 32", Max 10kg, VESA 75x75 / 100x100, Black, 2.085 kg
TooQ DB1701TN-B monitor mount / stand 81.3 cm (32") Desk Black:
Desk stand for 17" to 32" screens. Allows adjustment of the screen's tilt, swivel and rotation. 335x270 mm base that requires no installation, with a cable management system. Maximum supported weight of 10 kg. Compatible with VESA 75x75 and 100x100. Made of high-quality steel.