Catalog Object Cloud
Samsung

Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue

Product code:
MUF-256DA/APC
Brand:
Samsung
Product name:
MUF-256DA
GTIN (EAN/UPC):
8806092535909
Bullet Points Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue:
  • USB-C on the go flash drive for expanded storage and easy file transfers between your smartphones, tablets, cameras and PCs.
  • Designed with a key ring to prevent loss.
  • Strong performance with transfer speeds of up to 400MB/s.
  • Type-C™ USB 3.1 flash drive with backwards compatibility (USB 3.0, USB 2.0)
  • Protection from water, extreme temperatures, shock, magnets and x-rays.
Long product name Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue:
MUF-256DA/APC
Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue:
USB-C storage on the go
Type-C™ offers storage flexibility from 64GB to 512GB[1] , allowing you to store any content of your choice, from travel reels and graphic-rich presentations to music playlists and movie libraries. The 512GB model packs in an impressive 170,251 photos or up to 24 hours of 4K videos[2].

Performance with speed
No need to choose between performance and reliability. Experience a fast, powerful flash drive that transfers 4GB files in as little as 9 seconds[3] with up to 400 MB/s[4] USB 3.2 Gen 1 read speeds, and is backward compatible with USB 2.0.

Modern meets iconic
Type-C™ excels in both performance and style. Ultra-sleek and compact, it fits in the palm of your hand, and its reversible plug orientation allows seamless insertion into your devices every time. Available in mystic blue and grey,[5] transferring files is now as stylish as it is easy.

All-round connectivity
Compatible with USB-C devices, including laptops, tablets, smartphones, and cameras, this pocket-sized drive comes in handy wherever you go. Whether you're working, playing, or creating, Type-C™ ensures your files are securely stored and easily accessible across devices.

Tough & Trusted
Files stay secure, anywhere you go. Samsungs flash memory technology makes the Type-C™ a trustworthy drive to store your valuable data. It offers protection against water[6] , shocks[7] , magnets[8] , temperature fluctuations[9] and X-rays[10]. Plus its backed by a 5-year limited warranty.

Samsung Magician software
Unlock the full power of Type-C™ with Samsung Magician software - a user-friendly suite of management tools that facilitates optimal USB flash drive performance. Verify product authenticity, monitor drive health, and benchmark performance.

Bringing innovations to life
For decades, Samsungs NAND flash memory has powered groundbreaking technologies
that have changed every part of our daily lives. This NAND flash technology also powers our
USB flash drives, making room for the next big push of innovation.

Fast transfer speeds
Delivers sequential read speeds of up to 400 MB/s through its USB 3.2 Gen 1 interface, transferring 4GB files in a mere 9 seconds.

USB-C compatibility
Versatile with smartphones, tablets, and laptops featuring USB Type-C ports, ensuring seamless use across different devices.

Reassuring reliability
Safeguards data from water, extreme temperatures, x-rays, magnetic fields, and shock, making it well suited for on-the-go usage.
Disclaimer Samsung MUF-256DA USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Blue $MUF-256DA/APC:
[1] 1GB = 1,000,000,000 bytes.
Actual storage capacity may be lower than the labeled capacity. Part of the storage may be used for system files and other storage control purposes..
[2] Test Device: Samsung Galaxy Note20 5G.
[1] Image 4000.
[2] MP3 (Avg file size: 10.7MB)
[3] Minimum of 9 secs for 512/256/128GB models, minimum of 10 secs for 64GB models.
(Test Environment: HP Zbook, Intel Corei7 12700H@2.3GHz, 16GB and Windows 11 Home 64bit.).
[4] Up to 400 MB/s for 512/256/128GB models, up to 300 MB/s for 64GB models.
[3] Actual speed may vary by host device and/or usage conditions.
[5] Blue colour available in 512/256/128/64GB. Grey colour available in 512GB only.
[5] 512GB variant not available until Q3 '24
[6] Water resistant: Withstand up to 72 hours in 1 meter depth seawater.
[7] Shock resistant: Up to 1,500 gravitational acceleration.
[8] Magnet protection: Up to 15,000 gausses (magnetic field equivalent of a high-field MRI).
[9] Temperature resistant: Withstands 0°C to 60°C operating, -10°C to 70°C non-operating.
[10] X-ray protection: Up to 100mGy (equivalent to exposure from airport X-ray machines).
[6] 1~5 was conducted under controlled conditions and may vary depending on actual environmental conditions.