Epson ES-C320W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black
Product code:
B11B270401
Brand:
Epson
Product name:
ES-C320W
GTIN (EAN/UPC):
8715946718286
Bullet Points Epson ES-C320W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
- Scanner type: ADF + Sheet-fed scanner 600 x 600 DPI
- Duplex scanning
- A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
- Maximum scan size: 215.9 x 3048 mm
- USB port Wi-Fi
- Power supply type: AC 10 W
Long product name Epson ES-C320W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
ES-C320W
Epson ES-C320W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
Compact Wi-Fi scanner
A4 compact scanner with Wi-Fi and an incredibly small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumption, it also has a lower environmental impact.
A4 compact scanner with Wi-Fi and an incredibly small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumption, it also has a lower environmental impact.