StarTech.com 4-Port USB-C Hub, 5Gbps, Bus Powered, USB-C to 4x USB-A Mini Hub, Extra Long 2ft/61cm Host Cable, PCR Plastic, Portable Desktop / Laptop USB Hub
Product code:
H5C4A-USB-HUB-2
Brand:
StarTech.com
Product name:
4-Port USB-C Hub, 5Gbps, Bus Powered, USB-C to 4x USB-A Mini Hub, Extra Long 2ft/61cm Host Cable, PCR Plastic, Portable Desktop / Laptop USB Hub
GTIN (EAN/UPC):
0065030923910, 065030923910
Bullet Points StarTech.com 4-Port USB-C Hub, 5Gbps, Bus Powered, USB-C to 4x USB-A Mini Hub, Extra Long 2ft/61cm Host Cable, PCR Plastic, Portable Desktop / Laptop USB Hub:
- <b>Expand Your USB Connectivity</b>: Add four 5Gbps USB-A ports to a USB-C laptop or desktop with limited connectivity, allowing you to connect keyboards, mice, flash drives, and card readers; Ideal for office and remote work, classrooms, hot-desking, and travel
- <b>Extra-Long Cable</b>: Compact design with a built-in 2ft (61cm) cable for extended reach and reduced USB-C connector strain on 2-in-1 devices; Hook and loop tie for tangle-free storage and three ports on one side and one on the end for clean, easy access
- <b>No Power Adapter Required</b>: Versatile USB-C hub is bus-powered, drawing power directly from a computer's USB-C port, removing the need for an external power adapter; Overcurrent Protection (OCP) protects connected peripherals from overdrawing power
- <b>Plug-and-Play</b> This OS-independent / driverless USB-C hub supports Windows, macOS, Linux, and ChromeOS and auto configures when connected to a host; Compatible with USB Type-C host devices incl. MacBooks, Lenovo X1 Carbon, Dell XPS and Microsoft Surface
- <b>The IT Pro's Sustainable Choice</b>: Built with 70% post-consumer recycled plastic, a 35% PCR TPE cable jacket, and FSC Mix packaging from responsibly sourced materials, this USB hub minimizes environmental impact while delivering enterprise-grade performance
Warranty:
2 Years
Long product name StarTech.com 4-Port USB-C Hub, 5Gbps, Bus Powered, USB-C to 4x USB-A Mini Hub, Extra Long 2ft/61cm Host Cable, PCR Plastic, Portable Desktop / Laptop USB Hub:
StarTech USB-C 4-Port Hub, SuperSpeed 5Gbps, 4 × USB-A Adapter, Bus-Powered Portable Hub with Extra Long 2 ft Cable, Plug-and-Play for MacBook, Dell, Chromebook, PC & Peripheral Devices
StarTech.com 4-Port USB-C Hub, 5Gbps, Bus Powered, USB-C to 4x USB-A Mini Hub, Extra Long 2ft/61cm Host Cable, PCR Plastic, Portable Desktop / Laptop USB Hub:
Add four external USB 3.0 ports to your PC or laptop with a portable, PCR plastic hub
Add up to four USB 3.0 devices to your laptop or PC using a single USB-C port.
Stay Mobile with Compact, Bus-Powered Design
This lightweight 4-port hub is built for portability with a small footprint, 2ft (61cm) built-in cable, and no need for an external power adapter. Ideal for shared workspaces, home offices, and travel.
Easy Access to All Ports
With three ports on one side and one on the end, this hub makes it easy to plug and unplug devices when space is tight.
Broad Compatibility and Fast Setup
OS-independent and driver-free, this hub works with Windows, macOS, ChromeOS, and Linux. Just connect and start using.
Built for Sustainability, Designed for Performance
This hub features a housing made from 70% post-consumer recycled (PCR) plastic and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.
Enterprise Management Tools
StarTech.com Connectivity Tools offer practical utilities to support device management and increase productivity in modern IT environments. The applicable software for this product is the USB Event Monitoring Utility which allows administrators to track and log connected USB devices.
Visit StarTech.com/Connectivity-Tools to download the Enterprise Management Tools.
Add up to four USB 3.0 devices to your laptop or PC using a single USB-C port.
Stay Mobile with Compact, Bus-Powered Design
This lightweight 4-port hub is built for portability with a small footprint, 2ft (61cm) built-in cable, and no need for an external power adapter. Ideal for shared workspaces, home offices, and travel.
Easy Access to All Ports
With three ports on one side and one on the end, this hub makes it easy to plug and unplug devices when space is tight.
Broad Compatibility and Fast Setup
OS-independent and driver-free, this hub works with Windows, macOS, ChromeOS, and Linux. Just connect and start using.
Built for Sustainability, Designed for Performance
This hub features a housing made from 70% post-consumer recycled (PCR) plastic and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.
Enterprise Management Tools
StarTech.com Connectivity Tools offer practical utilities to support device management and increase productivity in modern IT environments. The applicable software for this product is the USB Event Monitoring Utility which allows administrators to track and log connected USB devices.
Visit StarTech.com/Connectivity-Tools to download the Enterprise Management Tools.