Lindy 4 Port USB 2.0 Hub
Product code:
42986
Brand:
Lindy
Product name:
4 Port USB 2.0 Hub
GTIN (EAN/UPC):
4002888429863
Bullet Points Lindy 4 Port USB 2.0 Hub:
- Provides 4 USB 2.0 HighSpeed portsandnbsp;andnbsp;
- Supports data transfer rates up to 480 Mbps
- Compatible with all USB Type A equipped computers
- USB bus-powered with DC socket for external power supply
- 2 year warranty
Long product name Lindy 4 Port USB 2.0 Hub:
4 Port USB 2.0 Hub
Lindy 4 Port USB 2.0 Hub:
The Lindy 4 Port USB 2.0 Hub allows the user to connect 4 additional peripherals to a USB Type A equipped computer. Capable of data transfer speeds of up to 480Mbps, the hub is also backwards compatible with USB 1.1 and 1.0.
The hub is powered by the USB Bus, while a DC jack is available to connect an external power supply if multiple devices with high power requirements are connected.
With 'Plug and Play' installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.
The hub is powered by the USB Bus, while a DC jack is available to connect an external power supply if multiple devices with high power requirements are connected.
With 'Plug and Play' installation, no drivers are required, therefore this hub can be installed with minimum difficulty, ideal for both professional and first time users.