Catalog Object Cloud
Moza Racing

Moza Racing RS V2 steering Wheel

Product code:
RS025
Brand:
Moza Racing
Product name:
RS V2 steering Wheel
GTIN (EAN/UPC):
0723497239530, 723497239530, 6973137270216, 0850062761063, 850062761063
Bullet Points Moza Racing RS V2 steering Wheel:
  • Compatible with All MOZA Wheelbases
  • Wireless and Wired Connection
  • 13 Inch Standard Racing Rim
  • Genuine Leather Grip
  • Forged Carbon Fibre & Aluminum Construction
  • In-built Quick Release
  • LED RGB Rev Light
  • Carbon Fibre Magnetic Shifters
  • Ergonomic Design
Long product name Moza Racing RS V2 steering Wheel:
RS V2, 13", Aluminium, Wireless/Wired
Moza Racing RS V2 steering Wheel:
Leather Grips
With carefully selected genuine leather and exquisite stitching, the RS grips are sturdy, durable, and have a premium feel.

13 Inch Standard Racing Rim
With the dimensions of a real racing wheel the RS V2 offers a truly versatile and realistic racing experience.

Forged Carbon Fiber base Plate & Magnetic Shifter Paddles
The wheel plate and shifter paddles are manufactured using forged carbon fiber more commonly found on hypercars.

The RS V2 features programmable mechanical buttons with a positive tactile feel. The buttons are backlit and customisable with 8 different colours.With two universal joysticks and 20 segment dials, the RS V2 offers the racer full control during a race.

Customized Quick Release
MOZA's customized industry leading quick-release system is derived from the real racing world and allows racers to switch quickly between wheels whilst ensuring a solid and stable connection.

RGB Sequential RPM/Shift Light Indicator
Using the latest technology the Moza RS v2 features an RPM/shift indicator made of sequential flow lighting. The 10 RGB lights are fully customisable with 7 different colours.

Supports Wireless & Wired Communication
Compatible with all MOZA bases. It works on the R21/R16/R9 bases with wireless communication technology and can also work on the R5 base through slip-ring wired communication.

Dual Clutch System with Magnetic Shifters
The RS V2 features magnetic shift paddles. The two-clutch paddles are easily toggled between single or dual-clutch mode, typically used in professional sim racing titles such as iRacing and F1 series.

Ergonomic Design
With the ergonomic design concept, measurements and manufacturing standards derived from actual race car design, the layout of the RS V2 ensures the driver has quick access to all adjustments.