Catalog Object Cloud
Lindy

Lindy 15m DisplayPort 1.1 Cable, Anthra Line

Product code:
36487
Brand:
Lindy
Product name:
15m DisplayPort 1.1 Cable, Anthra Line
GTIN (EAN/UPC):
4002888364874
Bullet Points Lindy 15m DisplayPort 1.1 Cable, Anthra Line:
  • Professional choice DisplayPort 1.1 cable for commercial and high performance AV and IT installations
  • Supports resolutions up to 1920x1200@60Hz
  • Robust PVC housing, gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant tinned copper 26AWG conductors
  • DisplayPort 1.1 compliant: 10.8Gbps, 10 year warranty
Long product name Lindy 15m DisplayPort 1.1 Cable, Anthra Line:
15m DisplayPort 1.1 Cable, Anthra Line
Lindy 15m DisplayPort 1.1 Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line HDMI cables are the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line DisplayPort cables are premium connections that feature triple shielded with 26AWG tinned copper conductors for performance and corrosion resistance. High quality gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

Resolutions up to 1920x1200@60Hz are supported. DisplayPort 1.1 technology ensures compatibility with all DisplayPort enabled devices.