Catalog Object Cloud
Mars Gaming

Mars Gaming MCPU-X26PRO Processor Air cooler 12 cm Black 1 pc(s)

Product code:
MCPUX26PRO
Brand:
Mars Gaming
Product name:
MCPU-X26PRO
GTIN (EAN/UPC):
8435693113492
Bullet Points Mars Gaming MCPU-X26PRO Processor Air cooler 12 cm Black 1 pc(s):
  • Up to 350W TDP
  • 2x copper core FDB fans
  • Noise reducing cable
  • Compatible with Intel LGA and AMD sockets
Warranty:
3 year warranty
Long product name Mars Gaming MCPU-X26PRO Processor Air cooler 12 cm Black 1 pc(s):
800-2300RPM, 2x FDB 120mm, 9-26dB, 30-72CFM, TDP 350W, Black
Mars Gaming MCPU-X26PRO Processor Air cooler 12 cm Black 1 pc(s):
The MCPU-X26PRO heatsink takes air cooling to the next level, combining extreme Dual-Tower architecture with professional grade components. Featuring 2 x 120mm copper-core FDB fans, 6 state-of-the-art HCT heatpipes and up to 350W TDP dissipation capacity, it is designed for high-performance systems that demand flawless thermal stability even under the highest loads.

Elite thermal performance
The optimized Dual-Tower structure combines the power of 6 state-of-the-art HCT heatpipes with two 120mm fans to move airflow through the heatsink. Capable of supporting up to 350W TDP, it keeps temperatures under control at all times.

FDB fans with copper core
Its premium 120mm fans with Fluid Dynamic Bearing and copper core offer stable, quiet cooling and superior thermal transfer. Designed for extended use, they ensure consistent and reliable performance for years to come.

Silence under control
It includes a noise-reducing cable that minimizes the noise level without sacrificing cooling capacity, offering a perfect balance between power and quiet operation.

Full compatibility
With support for a wide variety of Intel LGA and AMD sockets, the MCPU-X26PRO easily adapts to all types of professional builds and high-end gaming setups.