Epson ES-C380W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black
Product code:
B11B269401
Brand:
Epson
Product name:
ES-C380W
GTIN (EAN/UPC):
8715946718279
Bullet Points Epson ES-C380W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
- Scanner type: ADF + Sheet-fed scanner 600 x 600 DPI
- Duplex scanning
- A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
- Maximum scan size: 215.9 x 5588 mm
- USB port Wi-Fi
- Power supply type: AC 10 W
Long product name Epson ES-C380W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
ES-C380W
Epson ES-C380W ADF + Sheet-fed scanner 600 x 600 DPI A4 Black:
Compact network scanner
A compact network A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Scan to popular cloud based services including OneDrive, Sharepoint online and Microsoft Teams*. Made from up to 30% recycled plastics** and with a low power consumtion, it also has a lower environmental impact.
A compact network A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn path position allows paper to be scanned without adding to the footprint of the device. Switch to straight path mode to scan passports and booklets up to 5mm thick. Scan to popular cloud based services including OneDrive, Sharepoint online and Microsoft Teams*. Made from up to 30% recycled plastics** and with a low power consumtion, it also has a lower environmental impact.