Braun MultiFry 3 Single 4.3 L Stand-alone 1500 W Hot air fryer Black
Product code:
HF3030
Brand:
Braun
Product name:
MultiFry 3
GTIN (EAN/UPC):
8021098004161, 8021098006486
Bullet Points Braun MultiFry 3 Single 4.3 L Stand-alone 1500 W Hot air fryer Black:
- Ultimate convenience. Creating tasty dishes with no preheat time makes it easy and 50% faster*. And the non-stick coated drawer can just be put into the dishwasher. *Cooking 500 gr Frozen French Fries than A class traditional Oven
- RealAir Technology. Super-hot air is being circulated around your food for crispy results that are still tender on the inside - with up to 90% less fat*. * Compared to homemade fresh potatoes prepared in conventional deep fryer
- 8 Automatic programs. Automatically set the time and temperature to easily prepare all-time favourites
- Adjustable temperature. Automatically setting the time and temperature to easily prepare all-time favourites
- Big capacity. The 4.3 L drawer gives you plenty of capacity to cook a variety of snacks, sides and full meals, like 1.2 kg of chicken or 1 kg of frozen fries
- Energy saving. Save up to 70% energy* while cooking tasty meals in an efficient way. * Cooking Frozen French Fries than A class traditional Oven
Long product name Braun MultiFry 3 Single 4.3 L Stand-alone 1500 W Hot air fryer Black:
1500 W, 80 - 200 °C, 4.3 L, Black
Braun MultiFry 3 Single 4.3 L Stand-alone 1500 W Hot air fryer Black:
Tasty cooking options with up to 90% less fat.
Experience the joy of simple cooking with Braun’s MultiFry 3. This airfryer is faster than a traditional oven and needs no preheat time, which makes creating tasty dishes 50% faster. And thanks to the dishwasher safe drawer, washing up is a time-saver as well. The MultiFry 3 lets you enjoy your favourite foods – healthier.
Experience the joy of simple cooking with Braun’s MultiFry 3. This airfryer is faster than a traditional oven and needs no preheat time, which makes creating tasty dishes 50% faster. And thanks to the dishwasher safe drawer, washing up is a time-saver as well. The MultiFry 3 lets you enjoy your favourite foods – healthier.