Catalog Object Cloud
ASUS

ASUS V400 AiO V440VAK-WPC4140 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White

Product code:
90PT03X1-M0B590
Brand:
ASUS
Product family:
V400 AiO
Product name:
V440VAK-WPC4140
GTIN (EAN/UPC):
4711636439381, 0199291439382, 199291439382
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Bullet Points ASUS V400 AiO V440VAK-WPC4140 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
  • No OS
  • Intel Core 5 210H (12MB Cache)
  • 23.8" Full HD 1920 x 1080
  • 16GB DDR5-SDRAM & 1000GB SSD
Long product name ASUS V400 AiO V440VAK-WPC4140 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
Intel Core 5 210H (12MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 23.8" Full HD 1920 x 1080, Intel Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
ASUS V400 AiO V440VAK-WPC4140 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) White:
Minimalist aesthetic, Thoughtful functionality
ASUS V400 AiO is sleek, minimalist all-in-one PC that that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and up to 64 GB DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 7. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.