Lindy 3m USB Type C to HDMI 8K60 Adapter Cable
Product code:
43369
Brand:
Lindy
Product name:
3m USB Type C to HDMI 8K60 Adapter Cable
GTIN (EAN/UPC):
4002888433693
Bullet Points Lindy 3m USB Type C to HDMI 8K60 Adapter Cable:
- Connect a 8K HDMI display to your computer´s USB Type C port*
- Supports HDMI resolutions up to 7680x4320@60Hz and 3840x2160@144Hzandnbsp;
- Requires DisplayPort Alternate Mode support by the USB Port/Bus
- Plug and Play, no drivers required
- 2 year warranty
Long product name Lindy 3m USB Type C to HDMI 8K60 Adapter Cable:
3m USB Type C to HDMI 8K60 Adapter Cable
Lindy 3m USB Type C to HDMI 8K60 Adapter Cable:
This Lindy USB Type C to HDMI 8K60 Adapter Cable is a high performance solution, which allows users to easily add external video capabilities to a computer featuring the USB Type C port with additional support for DisplayPort 1.4 Alternate Mode. The HDMI connector of the adapter cable can be directly connected to the HDMI display - while the 3m cable allows for a more flexible positioning of the HDMI display than when using a box converter - perfect for a simple and adaptable installation.
This cable supports resolutions up to 8K 7680x4320 60 Hz an 4K 144Hz** making it the ideal tool for 8K game streaming or high resolution 8K video editing. Additional support for High-Dynamic Range ensures video content can be seen with enhanced brightness, superior contrasts and a much wider colour gamut, for more lifelike colour. HDCP 2.2 ensures issue-free playback of 8K Ultra HD movies and other 8K content.
This cable is powered by the USB Bus, therefore no external power supply is needed and with 'Plug and Play' installation, this converter cable can be installed into an AV ecosystem with minimum difficulty, ideal for both professional and first time users.
*Please make sure your 8K TV settings are properly configured to HDMI 2.1 input.
**Please make sure that the source device supports DP 1.4 with DSC v1.2a
This cable supports resolutions up to 8K 7680x4320 60 Hz an 4K 144Hz** making it the ideal tool for 8K game streaming or high resolution 8K video editing. Additional support for High-Dynamic Range ensures video content can be seen with enhanced brightness, superior contrasts and a much wider colour gamut, for more lifelike colour. HDCP 2.2 ensures issue-free playback of 8K Ultra HD movies and other 8K content.
This cable is powered by the USB Bus, therefore no external power supply is needed and with 'Plug and Play' installation, this converter cable can be installed into an AV ecosystem with minimum difficulty, ideal for both professional and first time users.
*Please make sure your 8K TV settings are properly configured to HDMI 2.1 input.
**Please make sure that the source device supports DP 1.4 with DSC v1.2a