Nanocable 10.16.4301-ALL USB graphics adapter 3840 x 2160 pixels Black
Product code:
10.16.4301-ALL
Brand:
Nanocable
Product name:
10.16.4301-ALL
GTIN (EAN/UPC):
8433281013049
Bullet Points Nanocable 10.16.4301-ALL USB graphics adapter 3840 x 2160 pixels Black:
- All outputs (HDMI, DVI and VGA) can operate simultaneously
- Compatible with HDMI 2.0, HDMI 1.4 and DVI 1.0
- Supports 4K at 60Hz
- Compatible with DisplayPort All mode
- Compatible with SST/MST mode
- Compliant with HDCP2.2 and HDCP1.4
- With HDMI connection the resolution is 4K at 60Hz
- With simultaneous connection of HDMI and DVI the resolution is 4K with 30Hz
- With simultaneous connection of HDMI, DVI and VGA the resolution is 1080p
Long product name Nanocable 10.16.4301-ALL USB graphics adapter 3840 x 2160 pixels Black:
USB C- HDMI/DVI/VGA, DisplayPort 1.2, HDMI 2.0, DCP2.2, 0.2 m, Black
Nanocable 10.16.4301-ALL USB graphics adapter 3840 x 2160 pixels Black:
With our new converter you will connect multiple screens to your computer and they will all work at the same time! You will play the same content on a screen with HDMI, DVI or VGA.
Connect our converter to your computer’s USB-C port on your computer and play the content you want on the connected displays.
All outputs of our converter work at the same time!
View what you want in three differen screens.
You don’t need any additional software. Once you have everything connected it will work without having to do anything else.
Connect our converter to your computer’s USB-C port on your computer and play the content you want on the connected displays.
All outputs of our converter work at the same time!
View what you want in three differen screens.
You don’t need any additional software. Once you have everything connected it will work without having to do anything else.