Catalog Object Cloud
Epson

Epson T6731 Black ink bottle 70ml

Product code:
C13T67314A
Brand:
Epson
Product name:
T6731 Black ink bottle 70ml
GTIN (EAN/UPC):
8715946495293
Bullet Points Epson T6731 Black ink bottle 70ml:
  • Ultra-low-cost: High quality photos
Long product name Epson T6731 Black ink bottle 70ml:
T6731 Black ink bottle 70ml
Epson T6731 Black ink bottle 70ml:
Affordable, high-quality six-colour ink set for producing realistic, glossy photos
Enjoy printing lots of high-quality photos with sharp detail, deep blacks and rich, vibrant colours.

High-quality photo printing
This six-colour, dye-based ink set can produce professional-looking, glossy photos at your convenience. The 70ml ink bottles provide an abundant supply of ink so you can print lots of photos without worrying about costs or running out of ink.

Unleash your creativity
Feel free to print your photos without worrying about the cost with this ink series . From the first set of inks included with your EcoTank printer, you'll have enough ink to print up to 1,900 (10x15cm) photos{s1.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.
Disclaimer Epson T6731 Black ink bottle 70ml $C13T67314A:
Photo yield varies by printer model. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set can be lower