Catalog Object Cloud
XPG

XPG VALOR MESH Mid-Tower White

Product code:
75261057
Brand:
XPG
Product name:
VALOR MESH Mid-Tower White
GTIN (EAN/UPC):
4711085937551, 0842243026672, 842243026672
Bullet Points XPG VALOR MESH Mid-Tower White:
  • Midi Tower PC
  • ATX, micro ATX, Mini-ITX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 3 Number of 3.5" bays: 2
  • Side window Tempered glass panel(s)
  • White
Warranty:
2 years
Long product name XPG VALOR MESH Mid-Tower White:
ATX, Midi - Tower, 2 x USB 3.2 Gen 1, 460 x 210 x 371 mm
XPG VALOR MESH Mid-Tower White:
COMPACT DIMENSIONS with 4x 120mm PRE-INSTALLED FANS
Detachable MESH magnetic front panel and filter for quick, convenient cleaning. 3mm tempered-glass side panel so you can admire your XPG componets at any time.

INCREDIBLE AIRFLOW
XPG VALOR MESH offers incredible airflow support, with a streamlined design that draws cool air from outside the chassis via 3 pre-installed 120mm fans at the front, with an additional pre-installed 120mm fan at the rear to exhaust heat.

OPTIONAL HDD/SSD STORAGE
Users can also install an HDD cage to add two additional storage drives underneath the PSU shroud. The cage is provided as an accessory out of the box with XPG VALOR MESH. The cage supports either 2x 3.5" drives or 1x 2.5" drive and 1x 3.5" drive.