Catalog Object Cloud
MSI

MSI MAG B850 TOMAHAWK WIFI motherboard AMD B850 Socket AM5 ATX

Product code:
MAG B850 TOMAHAWK WIFI
Brand:
MSI
Product name:
MAG B850 TOMAHAWK WIFI
GTIN (EAN/UPC):
4711377402859
Bullet Points MSI MAG B850 TOMAHAWK WIFI motherboard AMD B850 Socket AM5 ATX:
  • Supports AMD Ryzen™ 9000 / 8000 / 7000 Series Desktop Processors
  • Supports DDR5 Memory, Dual Channel DDR5 8200+ MT/s (OC)
  • Ultra Performance: 14+2+1 Duet Rail Power System, dual 8-pin CPU power connectors, Core Boost, Memory Boost, 6-layer PCB made by 2oz thickened copper and server-grade level material
  • Frozr Guard: Extended Heatsink, MOSFET thermal pads rated for 7W/mK, additional choke thermal pads and EZ M.2 Shield Frozr II are built for high performance system and non-stop experience
  • EZ DIY: EZ M.2 Shield Frozr II, EZ M.2 Clip II, EZ PCIe Release and EZ Antenna
  • Lightning Fast Game experience: PCIe 5.0 slot, Lightning Gen 5 x4 M.2, Front USB Type-C
  • 5G LAN with Wi-Fi 7 Solution: the latest solution for professional and multimedia use, delivering secure, stable, and high-speed networking and data transmission
  • Audio Boost 5: Reward your ears with studio-grade sound quality for the most immersive gaming experience
Long product name MSI MAG B850 TOMAHAWK WIFI motherboard AMD B850 Socket AM5 ATX:
4x DDR5 8200 (OC) MT/s, 256GB, 3x M.2, 4x SATA 6G, 5G LAN, ATX
MSI MAG B850 TOMAHAWK WIFI motherboard AMD B850 Socket AM5 ATX:
MSI MAG B850 TOMAHAWK WIFI
MAG B850 TOMAHAWK WIFI is designed for gamers with a stable, durable and DIY friendly foundation for their PC builds. Coming up with true Wi-Fi 7 solution, 5G LAN, USB 20Gbps, PCIe 5.0 solutions, Supplemental PCIe Power, and exclusive EZ DIY features, it's ready for the battlefield of AMD Ryzen™ 9000 series processors.

MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.

MSI Motherboard ai logo
MSI motherboards are designed with advanced hardware and technology, well-supporting the demanding computing usage of gaming and AI. Moreover, we also introduce AI to MSI Center and BIOS, making everything more effortless than before.

AI Engine
provides several categories for you to sync the applications you want to perform and automatically optimizing them to create a comfortable environment.

Carefully developed by MSI, allows SSD installation and removal without the need for screws, greatly enhancing convenience.

Unleash and sustain maximum performance with a flagship VRM design built with a total of 14+2+1 digital power phases. Combining dual power connectors and 80A Smart Power Stage, MAG B850 TOMAHAWK WIFI is ready for the challenge of high-end processors.

OC Engine is a dedicated chip that enables independent Base Clock (BCLK) control for precise tuning through asynchronous mode in MSI BIOS. It boosts performance by up to 15% while keeping iGPU, memory, PCIe and NVMe stable, giving enthusiasts more headroom for record-breaking overclocks.

MSI utilizes PCB Fabric Technology to enhance signal performance, resulting in higher bandwidth and faster data transfer while minimizing signal loss. The PCB Fabric Technology also offers better impedance control and improved thermal stability, allowing the boards to endure demanding conditions. Due to the high-quality materials used, MSI motherboards are highly reliable and well-suited for the requirements of modern technology.

MSI's premium network solution provides incredible data transfer speed for demanding users.