StarTech.com USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station
Product code:
DKT31CH2CPD3
Brand:
StarTech.com
Product name:
USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station
GTIN (EAN/UPC):
0065030891981, 065030891981, 5715328304031
Bullet Points StarTech.com USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station:
- 6-IN-1 USB-C MULTIPORT ADAPTER: Features 4K 60Hz HDMI (HDR), 2x USB-C 3.2 Gen 2 (10Gbps), 1x USB-A 3.2 Gen 2 (10Gbps), Gigabit Ethernet, and a USB-C Port for 100W USB-C Power Delivery 3.0 Pass-Through - 4K 30Hz on DP 1.2 Alt-Mode hosts
- USB 3.2 GEN 2 HUB PLUS CHARGING: This USB-C Docking Station's 3-port 10 Gbps hub w/ charging has 2x USB-C ports and 1x USB-A port (high draw devices may require more power) - Connect a USB-C power adapter to enable device charging without host connection
- BUILT-IN CABLE: USB-C Mini Dock with 12" (30 cm) attached cable extends reach to reduce port/connector strain on 2-in-1 devices: Surface Pro 7/iPad Pro/HP Elite x2/laptops on riser stands - Hideaway cable management feature hides cable during travel
- RELIABLE PERFORMANCE: USB bus powered or via external USB-C power adapter - 100W Power Delivery 3.0 pass through w/ 15W reserved for adapter to avoid video flickering, device dropouts or overdrawing power common in other hubs - up to 85W for host charging
- COMPATIBILITY: Mini dock is compatible with USB-C laptops, Ultrabooks, Chromebooks, USB4 and Thunderbolt 3/4 laptops from HP, Dell, Lenovo, MacBooks (Intel & M1 Pro/Max processors) and Surface - Works w/ Windows, macOS, iPadOS, Android, Linux & ChromeOS
- PORTABLE & COMPACT: Portable USB Type-C laptop docking station with wraparound cable is designed for transport in a laptop bag, convenient for on-the-go use between office, home office, shared office spaces, and business travel
Warranty:
3 Years
Long product name StarTech.com USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station:
StarTech.com USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station (DKT31CH2CPD3)
StarTech.com USB-C Multiport Adapter, 4K 60Hz HDMI 2.0b, HDR, USB 3.2 Gen 2 10Gbps Hub (2xUSB-C, 1xUSB-A), 100W PD Pass-Through, Mini Travel Dock, 12"/30cm Cable, Laptop Docking Station:
4K 60Hz HDMI | 100W PD Pass-Through | 12" (30cm) Cable | 3-Port USB Hub (10Gbps)
This USB-C multiport adapter with DP 1.4 supports 4K 60Hz HDMI® (HDR) and turns a USB-C™ laptop or tablet into a workstation, anywhere you go.
Enhance Productivity
The portable docking station provides 4K 60Hz HDMI video output, two USB 3.2 Gen 2 Type-C (10Gbps) ports, one USB 3.2 Gen 2 Type-A (10Gbps) port, and a Gigabit Ethernet port (PXE and WoL support) all through one connection to your laptop's USB-C or Thunderbolt 3/4™ port. A USB-C DisplayPort 1.4 Alt-Mode port is required for 4K 60Hz HDMI output.
Host Connection
Maximum Resolution
DP 1.4 Alternate Mode
Up to 4K 60Hz
DP 1.2 Alternate Mode
Up to 4K 30Hz
Connect and Charge Your USB Devices
The USB hub features two USB-C (10Gbps) ports and one USB-A (10Gbps) port for connecting up to three USB peripherals. The USB PD pass-through port enables charging of the host laptop. USB PD is only available when a USB-C power adapter is connected to the PD pass-through port. Connect a USB-C Power Adapter to use as a standalone USB peripheral charger. The extra-long attached 12inch (30cm) USB-C host cable enables an extended reach for setup flexibility.
Portable Connectivity
For use while travelling, the USB-C adapter can operate bus-powered alone, or with a USB-C power adapter to enable laptop and peripheral charging. The docking station is lightweight and features a built-in wraparound USB-C host cable.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
• Advanced Windows Layout Utility: Setup and save custom windows layouts.
• Mac Address Pass-Through Utility: To improve network security.
• USB Event Monitoring Utility: To track and log connected USB devices
• Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.startech.com/connectivity-tools
This product is backed for 3-years, including free lifetime 24/5 multi-lingual technical assistance.
The StarTech.com Advantage
This USB-C multiport adapter with DP 1.4 supports 4K 60Hz HDMI® (HDR) and turns a USB-C™ laptop or tablet into a workstation, anywhere you go.
Enhance Productivity
The portable docking station provides 4K 60Hz HDMI video output, two USB 3.2 Gen 2 Type-C (10Gbps) ports, one USB 3.2 Gen 2 Type-A (10Gbps) port, and a Gigabit Ethernet port (PXE and WoL support) all through one connection to your laptop's USB-C or Thunderbolt 3/4™ port. A USB-C DisplayPort 1.4 Alt-Mode port is required for 4K 60Hz HDMI output.
Host Connection
Maximum Resolution
DP 1.4 Alternate Mode
Up to 4K 60Hz
DP 1.2 Alternate Mode
Up to 4K 30Hz
Connect and Charge Your USB Devices
The USB hub features two USB-C (10Gbps) ports and one USB-A (10Gbps) port for connecting up to three USB peripherals. The USB PD pass-through port enables charging of the host laptop. USB PD is only available when a USB-C power adapter is connected to the PD pass-through port. Connect a USB-C Power Adapter to use as a standalone USB peripheral charger. The extra-long attached 12inch (30cm) USB-C host cable enables an extended reach for setup flexibility.
Portable Connectivity
For use while travelling, the USB-C adapter can operate bus-powered alone, or with a USB-C power adapter to enable laptop and peripheral charging. The docking station is lightweight and features a built-in wraparound USB-C host cable.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
• Advanced Windows Layout Utility: Setup and save custom windows layouts.
• Mac Address Pass-Through Utility: To improve network security.
• USB Event Monitoring Utility: To track and log connected USB devices
• Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.startech.com/connectivity-tools
This product is backed for 3-years, including free lifetime 24/5 multi-lingual technical assistance.
The StarTech.com Advantage